EN
  • EN
  • DE

P89LV51RB2BA

Part No P89LV51RB2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234989-P89LV51RB2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LV51RB2BA CAD Model

Description

The NXP P89LV51RB2BA is a powerful 8-bit microcontroller that combines the versatility of the 8051 architecture with enhanced features and a higher clock speed, making it an ideal choice for a wide range of embedded applications. This microcontroller operates at a voltage range of 2.7V to 5.5V, which allows for flexibility in power-sensitive designs.

Key Features:

  • High-Speed 8051-Compatible CPU: The P89LV51RB2BA runs at up to 40 MHz frequencies, providing high computational performance while maintaining compatibility with the traditional 8051 instruction set.
  • Enhanced Memory: Equipped with 64 KB of flash memory and 1 KB of RAM, this microcontroller offers ample space for complex programs and data storage, while also supporting In-System Programming (ISP) and In-Application Programming (IAP) for increased flexibility in firmware updates.
  • Dual Data Pointer: A dual data pointer architecture accelerates data movement and manipulation, which is critical for real-time applications.
  • Robust I/O Capabilities: With 32 programmable I/O lines, the P89LV51RB2BA provides extensive interfacing capabilities, allowing it to easily manage multiple peripherals and sensors.
  • Four 8-bit Timers/Counters: These timers support a variety of modes and are invaluable for tasks such as event counting, pulse generation, and timing measurements.
  • Serial Communication: The microcontroller features a full-duplex Enhanced UART and additional serial interfaces, suitable for a broad range of communication protocols.
  • On-chip Oscillator: The integrated oscillator and clock circuitry reduce the need for external components, simplifying the design and reducing the overall cost.

Applications:

The NXP P89LV51RB2BA is designed for use in a variety of applications, including industrial control systems, consumer electronics, automotive systems, and communication devices. Its combination of processing power, memory size, and I/O capabilities make it a versatile choice for designers looking to create sophisticated and reliable products.

Package and Quality:

Available in a 44-pin PLCC package, the P89LV51RB2BA ensures a compact footprint on PCBs, while also providing ease of integration into existing designs. NXP's commitment to quality means that this microcontroller is manufactured to high standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess