EN
  • EN
  • DE

P89V662FBC

Part No P89V662FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 16 kB/32 kB/64 kB flash microcontroller with 512 B/1 kB/2 kB RAM, dual I2C-bus, SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235000-P89V662FBC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89V662FBC CAD Model

Description

Product Overview: NXP P89V662FBC Microcontroller

The NXP P89V662FBC is a robust 8-bit microcontroller that integrates advanced features for a wide range of embedded applications. This high-performance microcontroller is based on an optimized 8051 architecture that makes it an excellent choice for industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • CPU Core: Enhanced 80C51 processor running up to 40 MHz, providing increased processing power and efficiency.
  • Memory: Equipped with 64 KB of flash memory and 2,048 bytes of RAM, allowing for ample space for complex applications and data storage.
  • I/O Ports: 32 programmable I/O lines provide flexibility in interfacing with external peripherals and devices.
  • Timers: Three 16-bit timers/counters offer precise timing and counting capabilities for diverse application needs.
  • Serial Communication: Features UART, SPI, and I²C serial interfaces for multi-protocol communication.
  • PWM Channels: Enhanced PWM outputs for improved control in motor and lighting applications.
  • Power Management: Power control modes include Idle and Power-down modes to optimize power consumption.
  • ADC: 10-bit Analog-to-Digital Converter with 8 multiplexed channels, enabling the microcontroller to interface with analog sensors and inputs.

Applications

The P89V662FBC is designed for a variety of applications that require high-performance computing and multiple I/O interfaces. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics
  • Home automation
  • Smart sensors and IoT devices

Technical Specifications

Attribute Details Clock Speed Up to 40 MHz Flash Memory 64 KB RAM 2 KB I/O Ports 32 Timers 3 x 16-bit Serial Interfaces UART, SPI, I²C PWM Channels Multiple ADC 10-bit, 8 channels

The NXP P89V662FBC microcontroller is a versatile and powerful component that delivers reliable performance for sophisticated electronic systems. Its comprehensive feature set and high level of integration make it a smart choice for designers looking to optimize their embedded solutions.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess