EN
  • EN
  • DE

P90CE201AEB

Part No P90CE201AEB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 16-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 267292-P90CE201AEB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P90CE201AEB CAD Model

Description

The P90CE201AEB is a state-of-the-art integrated circuit from NXP Semiconductors, designed for advanced security and smart card applications. This product is part of NXP's renowned embedded secure element solutions, which are widely recognized for their robust security features, versatility, and performance in protecting personal data and enabling secure transactions.

Key Features

  • Enhanced Security: The P90CE201AEB comes equipped with cutting-edge security features that safeguard against a wide array of attacks. Its secure cryptographic engine supports various algorithms, including DES, 3DES, AES, and RSA, ensuring the confidentiality, integrity, and authenticity of data.
  • High Performance: With a powerful processor core, the P90CE201AEB delivers high-speed data processing capabilities, making it ideal for applications requiring quick transaction times and efficient data handling.
  • Flexible Memory Architecture: The device includes a generous amount of EEPROM and RAM, providing ample space for application data storage and dynamic memory allocation for complex operations.
  • Multiple Interface Options: The P90CE201AEB supports various communication protocols, including ISO/IEC 7816, USB, and I2C, allowing for easy integration into different system architectures.
  • Low Power Consumption: Designed with energy efficiency in mind, the P90CE201AEB is optimized for low power operation, which is crucial for battery-powered devices such as smart cards.

Applications

The versatility of the P90CE201AEB makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Banking and Payment Cards
  • Identification and Access Control Systems
  • Public Transportation Ticketing
  • Mobile Telecommunications
  • Secure Data Storage

Quality and Reliability

NXP's commitment to quality and reliability is evident in the P90CE201AEB. The product is manufactured using advanced techniques that meet the highest industry standards, ensuring that each chip performs to its specifications in the most demanding environments.

Support and Resources

Customers can access a comprehensive suite of support tools and documentation, including datasheets, application notes, and development kits, to facilitate the integration and deployment of the P90CE201AEB in their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess