EN
  • EN
  • DE

PAS08QF80E

Part No PAS08QF80E
Manufacturer NXP / Nexperia
Catalog Programming Adapters, Sockets
Description PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Module/Board Type Adapter QFP
For Use With/Related Products HC(S) 08
Base Product Number PAS08
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346394-PAS08QF80E
Ultra Librarian 3D Model Ultra Librarian PAS08QF80E CAD Model

Description

The NXP PAS08QF80E is a state-of-the-art semiconductor device designed to cater to the increasing demands of modern electronic applications. This component is part of NXP's extensive portfolio of high-performance mixed-signal products that combine the precision of analog electronics with the functionality and processing power of digital technology.

Key Features

  • High Integration: The PAS08QF80E integrates multiple functions into a single chip, which can help reduce the overall component count and save on board space, making it ideal for compact and complex devices.
  • Robust Performance: Engineered to deliver reliable performance under a wide range of operating conditions, this product is suitable for critical applications where consistent operation is paramount.
  • Power Efficiency: With power efficiency in mind, this device is optimized to consume minimal power, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • High-Speed Operation: The PAS08QF80E is designed for high-speed operation, making it well-suited for applications that require rapid data processing and real-time responsiveness.

Applications

The versatility of the NXP PAS08QF80E allows it to be used across a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the PAS08QF80E include a wide operating temperature range, compatibility with various signal levels, and adherence to industry-standard packaging. Detailed specifications are available through NXP's official datasheets and product documentation.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PAS08QF80E is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers in all target markets.

Support and Resources

Customers can access a wealth of resources including technical support, application notes, and design tools to facilitate the integration of the PAS08QF80E into their projects. NXP's dedicated support team is available to assist with any questions or challenges that may arise.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess