EN
  • EN
  • DE
Part No S621
Manufacturer Xeltek
Catalog Programming Adapters, Sockets
Description ADAPTER PROGRAMMER 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Active
Module/Board Type Socket Module - TQFP
For Use With/Related Products Xeltek Programmers
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 932812-S621
Ultra Librarian 3D Model Ultra Librarian S621 CAD Model

Description

The 932812-S621 is a socket module designed for use with Xeltek programmers.

  • Manufacturer: Unknown
  • Product Name: 932812-S621
  • Type: TQFP Socket Module
  • Application: Programming and Testing TQFP packaged devices
  • Compatibility: Xeltek Programmers
  • Status: Active

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR TSOP56
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess