EN
  • EN
  • DE

IRLM6402TRPBF

Part No IRLM6402TRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826146-IRLM6402TRPBF
Ultra Librarian 3D Model Ultra Librarian IRLM6402TRPBF CAD Model

Description

The IRLM6402TRPBF is a P-channel logic-level power MOSFET from International Rectifier (now Infineon Technologies). It's designed for low-voltage, logic-level driven applications where a P-channel MOSFET is needed and excels in scenarios requiring efficient power management. The "TRPBF" suffix indicates that the part is packaged on tape and reel and is lead-free/RoHS compliant.

Applications:

  • Load Switching: General-purpose load switching controlled by logic signals.
  • Power Management in Portable Devices: Switching and control in battery-powered systems.
  • High-Side Switching: Implementation in high-side switching configurations.
  • DC-DC Conversion: Buck-boost and other DC-DC converter topologies.
  • Solid State Relays: Logic-controlled solid-state relay applications.

Features:

  • Logic-Level Gate Drive: Direct interface to 5V logic.
  • Low On-Resistance (RDS(on)): Reduces power losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Designed for automated assembly.
  • Lead-Free and RoHS Compliant: Environmentally friendly.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Simplified Design: Logic-level drive simplifies interfacing with microcontrollers.
  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Board Space: Compact surface mount package saves space.
  • Environmentally Responsible: Compliant with environmental regulations.
  • Enhanced Reliability: Robust performance under various operating conditions.

Additional Details:

The IRLM6402TRPBF features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -3.3A. The RDS(on) is typically 0.08 Ohms at VGS = -4.5V. The device is designed to be driven directly by standard logic-level signals. The SOT-223 package enables efficient heat dissipation. This MOSFET is commonly used in portable equipment, power management circuits, and switching applications within microcontroller-based systems. The fast switching speed and low on-resistance contribute to efficient and reliable operation. The low gate charge helps to reduce switching losses and improve overall system performance.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess