EN
  • EN
  • DE

SLG46881V-SKT

Part No SLG46881V-SKT
Manufacturer Renesas Electronics America
Catalog Programming Adapters, Sockets
Description SLG4SA32-40X40 SOCKET ADAPTER / SLG46881 GreenPAK? Socket Module - QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Renesas Electronics America
Series GreenPAK™
Package Bulk
Product Status Active
Module/Board Type Socket Module - QFN
For Use With/Related Products SLG46881
Base Product Number SLG46881
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1283569-SLG46881V-SKT
Ultra Librarian 3D Model Ultra Librarian SLG46881V-SKT CAD Model

Description

The SLG46881V-SKT is a socket module designed for use with the SLG46881 GreenPAK™ development board. It is manufactured by Renesas Electronics America, a renowned provider of electronic components.

  • For Use With: SLG46881 GreenPAK™ Development Board
  • Manufacturer: Renesas Electronics America
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • Package Type: QFN
  • MSL: 1 (Unlimited)
  • HTSUS: 0000.00.0000
  • Product Status: Active

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Xeltek
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess