EN
  • EN
  • DE

PBHV9560ZX

Part No PBHV9560ZX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description IC TRANS PNP 600V 0.5A SC73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Max Vce (sat) 250mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 70 @ 50mA, 10V
Maximum Power Dissipation 650mW
Frequency - Transition 38MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 139184-PBHV9560ZX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBHV9560ZX CAD Model

Description

The PBHV9560ZX is a high-voltage power transistor manufactured by NXP Semiconductors, renowned for its robust performance and efficiency in various applications. This NPN silicon power transistor is designed to handle significant voltages, making it an ideal choice for switch mode power supplies (SMPS), lighting circuits, and industrial power management systems.

Key Features

  • Voltage Capabilities: The PBHV9560ZX boasts a collector-emitter voltage (Vceo) of up to 600V, providing the ability to handle high power applications with ease.
  • Current Handling: With a continuous collector current (Ic) of up to 1A, this transistor can manage considerable current flow for its size and class.
  • Power Dissipation: The device can dissipate up to 25W, ensuring that it can maintain stability and performance under high power conditions.
  • High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency operations, a critical feature for modern power supply designs.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to reduce power loss and improve overall efficiency during operation.

Applications

The PBHV9560ZX's high-voltage and current capabilities make it well-suited for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Systems
  • Lighting Circuits
  • High-Voltage Switching
  • Industrial and Commercial Electronics

Reliability and Quality

NXP Semiconductors ensures that the PBHV9560ZX meets the highest quality and reliability standards. The transistor is encapsulated in a SOT223 plastic package, which provides excellent thermal performance and mechanical durability. With NXP's commitment to quality, customers can expect consistent and reliable operation from the PBHV9560ZX in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5111 $51.1100
210+ $0.4788 $100.5480
325+ $0.4626 $150.3450
465+ $0.4303 $200.0895
605+ $0.4141 $250.5305
755+ $0.3979 $300.4145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess