EN
  • EN
  • DE

PBLS1502V,115

Part No PBLS1502V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 15V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 30 @ 10mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 280MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 112356-PBLS1502V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS1502V,115 CAD Model

Description

Product Overview: PBLS1502V,115

The PBLS1502V,115 is a high-quality, low-saturation voltage PNP BJT (Bipolar Junction Transistor) from NXP Semiconductors, designed to deliver efficient performance for a wide range of applications. This semiconductor device is a testament to NXP's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • Low V<sub>CEsat (Collector-Emitter Saturation Voltage): The transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • High Current Capacity: With a continuous collector current of up to 1 A, the PBLS1502V,115 is capable of handling significant current, making it suitable for power management in various circuits.
  • Surface-Mounted Device (SMD): The transistor comes in a small SOT-666 package, ideal for space-constrained applications and ensuring a compact design footprint.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage of 50 V provides a good margin for voltage spikes, offering robustness and reliability in operation.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for different environmental conditions.

Applications

The PBLS1502V,115 is suitable for a variety of applications, including but not limited to:

  • Switching and amplification in audio applications
  • Power management circuits
  • Driver stages in low-power inverters
  • Signal processing
  • Load switches

Quality and Reliability

NXP Semiconductors ensures that the PBLS1502V,115 meets the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance under various conditions. Its compliance with RoHS (Restriction of Hazardous Substances) directives also makes it an environmentally friendly choice for modern electronic designs.

Conclusion

The PBLS1502V,115 from NXP Semiconductors is an excellent choice for designers looking for a reliable PNP transistor with low saturation voltage and high current handling capability. Its compact SOT-666 package and robust performance make it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess