EN
  • EN
  • DE

PBLS2022D

Part No PBLS2022D
Manufacturer NXP / Nexperia
Description 20 V, 1.8 A PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235425-PBLS2022D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2022D CAD Model

Description

The PBLS2022D is a robust, low VCEsat (Collector-Emitter saturation voltage) BISS (Breakthrough In Small Signal) loadswitch from NXP Semiconductors, designed to offer high efficiency and reliability for a variety of applications. This device is part of NXP's innovative portfolio of low VCEsat BISS transistors, which are known for their low power loss and high thermal performance.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBLS2022D boasts a very low collector-emitter saturation voltage, which helps in reducing power dissipation and improving overall efficiency, especially in high-switching applications.
  • High Current Capability: With the ability to handle high currents, this device is suitable for power management in demanding circuits, ensuring that it can support a wide range of loads.
  • Surface-Mounted Device (SMD): The PBLS2022D comes in a small SOT457 (SC-74) package, making it ideal for space-constrained applications where a small footprint is required.
  • High-Speed Switching: Engineered for fast switching performance, the PBLS2022D is an excellent choice for applications that require rapid on-off control.
  • Thermal Performance: The device's superior thermal characteristics ensure that it can operate reliably over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the PBLS2022D makes it well-suited for a broad spectrum of applications, including:

  • DC-DC converters
  • Power management modules
  • Battery-driven devices
  • Load switches
  • Motor control circuits
  • Switching regulators

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBLS2022D is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring that it performs consistently under harsh conditions. Whether used in consumer electronics or automotive applications, the PBLS2022D from NXP is a reliable choice for designers looking to optimize power efficiency and thermal management in their circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5657 $58.2628
10+ $11.9519 $119.5190
15+ $11.5789 $173.6835
21+ $11.2047 $235.2987
27+ $10.8316 $292.4532
36+ $9.7112 $349.6032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess