EN
  • EN
  • DE

PBLS4002V,115

Part No PBLS4002V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 30 @ 10mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 112357-PBLS4002V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS4002V,115 CAD Model

Description

The PBLS4002V,115 is a cutting-edge PNP low saturation bipolar transistor from NXP Semiconductors, designed to offer high efficiency in a compact SOT-666 package. It's a perfect solution for space-constrained applications that require low voltage operations and efficient current handling capabilities. This transistor is part of NXP's PBLS series, known for their low V<sub>CEsat and high current gain.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device features a very low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency, making it suitable for low-power applications.
  • High Current Gain (h<sub>FE): With its high current gain, this transistor can amplify weak input signals to drive larger loads, making it ideal for signal processing applications.
  • Reduced Power Dissipation: Its low saturation voltage translates to reduced power dissipation, which helps in maintaining a lower operating temperature and enhances the longevity of the product.
  • Compact SOT-666 Package: The SOT-666 package is known for its small footprint, which is crucial for modern electronic devices where space is at a premium.
  • High Peak Collector Current: The device is capable of handling high peak collector currents, which is beneficial for applications that experience transient load conditions.

Applications

The PBLS4002V,115 is versatile and can be used in a wide range of applications. Its low saturation voltage and high current gain make it ideal for:

  • Power management circuits
  • Switching regulators
  • Driver stages in audio amplifiers
  • Signal processing
  • Load switches
  • Battery-driven devices

Technical Specifications

Parameter Value Package SOT-666 Collector-Emitter Voltage (V<sub>CEO) 20 V Collector Current (I<sub>C) 500 mA Collector-Emitter Saturation Voltage (V<sub>CEsat) Low DC Current Gain (h<sub>FE) High

In conclusion, the PBLS4002V,115 from NXP Semiconductors is an excellent choice for designers looking for a PNP transistor that offers both space-saving features and efficient performance. Its low saturation voltage, high current gain, and ability to handle significant peak currents make it a highly reliable component for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3363 $60.1335
110+ $1.0973 $120.7030
165+ $1.0626 $175.3290
225+ $1.0280 $231.3000
295+ $0.9945 $293.3775
390+ $0.8917 $347.7630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess