EN
  • EN
  • DE

PBLS4004Y

Part No PBLS4004Y
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235439-PBLS4004Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4004Y CAD Model

Description

Introducing the NXP PBLS4004Y PNP Bipolar Transistor

The NXP PBLS4004Y is a state-of-the-art PNP bipolar transistor designed for high-efficiency switching applications and voltage regulation solutions. This robust component is a testament to NXP's commitment to providing high-quality, reliable semiconductor products for a wide range of electronic applications.

Key Features:

  • Low V<sub>CEsat: The PBLS4004Y offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency in circuit operation.
  • High Current Capability: With a continuous collector current of up to 4 A, this transistor can handle significant current loads, making it suitable for power-intensive applications.
  • High Collector-Emitter Breakdown Voltage: The transistor has a breakdown voltage of 50 V, providing a good safety margin for circuits operating at lower voltages.
  • Surface-Mount Package: The device comes in a small, flat SOT223 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.

Applications:

The NXP PBLS4004Y is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Motor control circuits
  • Linear voltage regulators

Reliability and Performance:

Reliability is a cornerstone of NXP's product design philosophy, and the PBLS4004Y is no exception. It is built to meet rigorous industry standards, ensuring stable performance over its entire service life. Its robustness makes it suitable for commercial, industrial, and even automotive environments where reliability is paramount.

Whether you're designing power supplies, working on motor control units, or developing sophisticated power management systems, the NXP PBLS4004Y provides the performance and reliability you need. Its combination of low power dissipation, high current handling, and compact form factor make it an excellent choice for your next project.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6286 $65.1440
90+ $1.3363 $120.2670
135+ $1.2948 $174.7980
185+ $1.2532 $231.8420
240+ $1.2116 $290.7840
320+ $1.0857 $347.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess