EN
  • EN
  • DE

PBLS6004D,115

Part No PBLS6004D,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 60V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 150 @ 500mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 185MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 099881-PBLS6004D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS6004D,115 CAD Model

Description

Product Overview: PBLS6004D,115

The PBLS6004D,115 is a high-quality, low-saturation voltage PNP transistor manufactured by NXP Semiconductors. This bipolar transistor is designed to deliver exceptional performance for a wide range of applications, making it a versatile component for electronic engineers and designers.

Key Features:

  • Low V<sub>CEsat: The PBLS6004D,115 boasts a low collector-emitter saturation voltage, ensuring efficient operation and reduced power loss, which is ideal for energy-sensitive applications.
  • High Current Capability: With a continuous collector current of up to 1 A, this transistor can handle significant power for its size, making it suitable for driving moderate loads.
  • Surface-Mount Package: Enclosed in a small SOT457 (SC-74) surface-mount package, the PBLS6004D,115 is perfect for space-constrained designs, allowing for higher density PCB layouts.
  • Robust Performance: The device is designed to operate reliably over a wide range of temperatures, ensuring stable performance in various environments.

Applications:

  • Switching and Amplification: Its fast switching capabilities make it ideal for amplification and switching applications in consumer electronics.
  • Power Management: The PBLS6004D,115 can be used in power management circuits, such as voltage regulators and power supply control units.
  • Motor Control: Its ability to handle significant current loads makes it suitable for controlling small motors in applications like toys and portable tools.
  • Interface and Driver Circuits: It is also commonly used in interface and driver circuits, where it can act as a reliable switch for controlling other components.

Technical Specifications:

Parameter Value Package SOT457 (SC-74) Collector-Base Voltage (VCBO) -50 V Collector-Emitter Voltage (VCEO) -40 V Emitter-Base Voltage (VEBO) -5 V Collector Current (IC) -1 A Collector-Emitter Saturation Voltage (VCEsat) Typically below 0.5 V at 500 mA

The NXP PBLS6004D,115 transistor is a reliable and efficient solution for designers seeking a high-performance PNP transistor for their electronic projects. Its compact form factor, combined with its impressive electrical characteristics, make it a top choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0476 $72.0952
4+ $29.5772 $118.3088
7+ $28.6532 $200.5724
9+ $27.7292 $249.5628
11+ $26.8052 $294.8572
15+ $24.0321 $360.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess