EN
  • EN
  • DE

PBLS6005D

Part No PBLS6005D
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235447-PBLS6005D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS6005D CAD Model

Description

Introducing the NXP PBLS6005D PNP Bipolar Transistor

The NXP PBLS6005D is a high-performance, low VCEsat (BISS) PNP transistor designed for use in a wide range of applications. This innovative component is part of NXP's portfolio of BISS transistors that offer the perfect balance between low saturation voltage and high efficiency, making it an ideal choice for energy-sensitive circuits.

Key Features

  • Low VCEsat: The PBLS6005D boasts an exceptionally low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency in circuit operation.
  • High Current Capacity: With a continuous collector current of up to 1 A, this transistor can handle significant loads, making it suitable for power management applications.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 50 V provides a good safety margin for a variety of electronic designs, ensuring reliable operation under various conditions.
  • Reduction in Component Count: The integration of two devices in one package allows for a reduction in the number of components required on a PCB, saving space and potentially reducing costs.

Applications

The NXP PBLS6005D is versatile and can be utilized in various applications, including, but not limited to:

  • Load switches
  • Power management in portable devices
  • DC-DC converters
  • Charging circuits
  • Motor control circuits

Package Details

This transistor is enclosed in a small Surface-Mounted Device (SMD) package, specifically the SOT457 (SC-74) package. This compact footprint is suitable for high-density PCB layouts and is designed for automated assembly processes, ensuring ease of integration into a wide range of electronic products.

Quality and Reliability

As with all NXP products, the PBLS6005D is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of the electronics industry, and its robust construction ensures longevity even under strenuous conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess