EN
  • EN
  • DE

PBSS2515VS,115

Part No PBSS2515VS,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 15V 0.5A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 200mW
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 103266-PBSS2515VS,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS2515VS,115 CAD Model

Description

Overview of Product PBSS2515VS,115

The PBSS2515VS,115 is a state-of-the-art bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the electronic components industry. This innovative product is designed to meet the needs of modern high-efficiency electronic circuits, providing a combination of low voltage operation and high current capability.

Key Features

  • Low VCESAT (Collector-Emitter Saturation Voltage): The PBSS2515VS,115 boasts a very low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High Collector Current: With an impressive collector current rating, this transistor can handle significant levels of current, making it suitable for power regulation and amplification tasks.
  • High Collector-Emitter Breakdown Voltage: The high breakdown voltage ensures reliable operation even under stressful conditions, providing a robust solution for circuit designers.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, which is ideal for modern high-density printed circuit boards (PCBs).

Applications

The PBSS2515VS,115 transistor is versatile and can be used in a variety of applications, including but not limited to:

  • Switching regulators
  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED drivers
  • Charge pumps

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS2515VS,115 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of environmental conditions. This makes the PBSS2515VS,115 an excellent choice for critical applications where failure is not an option.

Environmental Compliance

Complying with the latest environmental regulations, the PBSS2515VS,115 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is safe for both the user and the environment.

In conclusion, the PBSS2515VS,115 from NXP Semiconductors is a high-performance BJT that offers a combination of low power dissipation, high current handling, and robust performance in a compact package. Its versatility and reliability make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Sanken
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Infineon Technologies
Lowest to $0.2891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess