EN
  • EN
  • DE

PBSS3515MB,315

Part No PBSS3515MB,315
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 0.5A 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 25mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 250mW
Frequency - Transition 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1006B (0.6x1)
Win Source Part Number 099768-PBSS3515MB,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS3515MB,315 CAD Model

Description

The PBSS3515MB,315 is a cutting-edge bipolar junction transistor (BJT) from NXP Semiconductors, designed to offer high efficiency and performance in a wide range of electronic applications. This transistor is part of NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) products, which are optimized for low voltage operations and are capable of delivering high current despite their compact size.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS3515MB,315 boasts a low V<sub>CESAT, which minimizes power loss and improves overall efficiency, making it ideal for power management applications.
  • High Current Capability: With a continuous collector current (I<sub>C) rating of up to 1A, this transistor can handle significant current, which is essential for driving loads in various circuits.
  • Medium Power Rating: This device is designed to handle medium power levels, providing a good balance between power handling and size for a range of applications.
  • Dual PNP Transistor Configuration: The PBSS3515MB,315 features a dual PNP transistor configuration, offering design flexibility and the ability to create more compact circuit designs.
  • Surface-Mount Package: Enclosed in a SOT-1061B surface-mount package, the transistor is suitable for automated assembly processes and fits into space-constrained applications.

Applications

The versatility of the PBSS3515MB,315 makes it suitable for a diverse array of applications, including:

  • Switching and amplification in audio circuits
  • Driver stages in low-voltage applications
  • Power management in portable devices
  • DC-DC converters
  • Load switches
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS3515MB,315 is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity in the most demanding conditions. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the PBSS3515MB,315 is an excellent choice for efficient and reliable switching and amplification.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1555 $65.2440
18+ $6.6921 $120.4578
27+ $6.4830 $175.0410
37+ $6.2740 $232.1380
48+ $6.0649 $291.1152
64+ $5.4377 $348.0128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess