EN
  • EN
  • DE

PBSS3540E,115

Part No PBSS3540E,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.5A SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 250mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 106488-PBSS3540E,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PBSS3540E,115 CAD Model

Description

Product Overview: PBSS3540E,115 by NXP Semiconductors

The PBSS3540E,115 is a high-performance, low V<sub>CEsat (collector-emitter saturation voltage) bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors. This product is part of NXP's portfolio of low V<sub>CEsat PNP transistors, which offer an excellent combination of efficiency and speed, making them suitable for a wide range of switching applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS3540E,115 boasts a very low collector-emitter saturation voltage, which greatly reduces power losses and improves overall efficiency in switching applications.
  • High Current Capability: This transistor can handle continuous collector currents up to 3 A, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage of 40 V, it provides a good safety margin for a variety of electronic circuits.
  • High-Speed Switching: The device is optimized for fast switching, which is essential for reducing transition losses in PWM (Pulse Width Modulation) circuits and other applications that require rapid state changes.
  • Low Power Dissipation: Its design is focused on minimizing power dissipation, which contributes to the longevity and reliability of the end application.

Applications

The PBSS3540E,115 is versatile and can be used in a range of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED driving solutions
  • Charging circuits for battery-powered devices

Product Specifications

The PBSS3540E,115 comes in a small SOT-1061 (SC-75) surface-mount package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various environments. The product is also compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

With its combination of high performance, efficiency, and reliability, the PBSS3540E,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their power switching applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5255 $57.8050
270+ $0.4320 $116.6400
415+ $0.4181 $173.5115
575+ $0.4043 $232.4725
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess