EN
  • EN
  • DE

PMBS3906/DG

Part No PMBS3906/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.1A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Series Automotive, AEC-Q101
Packaging Reel(TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 250mW
Frequency - Transition 150MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Win Source Part Number 004381-PMBS3906/DG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBS3906/DG CAD Model

Description

Introducing the NXP PMBS3906/DG Bipolar Transistor

The NXP PMBS3906/DG is a high-quality bipolar transistor that serves a wide range of electronic applications. This device is designed to offer reliable performance in signal processing and amplification tasks. It is part of NXP's extensive portfolio of semiconductor products, known for their durability and efficiency.

Key Features

  • Transistor Type: The PMBS3906/DG is a PNP bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in electronic circuits.
  • Package: It comes in a compact and surface-mountable SOT-23 package, making it suitable for high-density PCB designs.
  • Collector-Emitter Voltage: The transistor can handle a collector-emitter voltage (Vceo) of up to 40V, providing a good margin for various applications.
  • Collector Current: It supports a continuous collector current (Ic) of up to -200 mA, which is sufficient for most low to medium power requirements.
  • Power Dissipation: With a power dissipation of 300 mW, the PMBS3906/DG can sustain moderate thermal conditions without compromising performance.
  • Gain Bandwidth Product: The device boasts a gain bandwidth product (fT) of 100 MHz, offering excellent frequency response for analog signal processing.

Applications

The versatility of the PMBS3906/DG makes it suitable for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing in communication devices
  • Power management circuits
  • Switching applications and load drivers
  • Analog to digital converters

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMBS3906/DG is manufactured with state-of-the-art technology, ensuring consistent performance and longevity. It is a testament to NXP's dedication to providing components that can be relied upon for critical and everyday electronic functions.

Whether you are designing consumer electronics, industrial systems, or sophisticated communication devices, the NXP PMBS3906/DG bipolar transistor is an excellent choice for your circuitry needs. Its robust design, coupled with NXP's reputation for quality, makes it a go-to component for engineers and designers around the globe.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess