EN
  • EN
  • DE

PBSS3540M,315

Part No PBSS3540M,315
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.5A SOT883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 430mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN1006-3
Win Source Part Number 096539-PBSS3540M,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS3540M,315 CAD Model

Description

Product Overview: PBSS3540M,315 by NXP Semiconductors

The PBSS3540M,315 is a high-performance, low V<sub>CEsat (Collector-Emitter saturation voltage) BISS (Breakthrough In Small Signal) transistor, meticulously designed and manufactured by NXP Semiconductors. This device is part of NXP's innovative portfolio of medium power transistors that provide energy-efficient solutions for a wide array of applications.

The PBSS3540M,315 is built using a modern, high-speed planar technology which results in a reduced collector-emitter saturation voltage and minimized on-state resistance. This leads to increased efficiency and improved thermal performance, making it an ideal choice for applications that require high switching speeds and low power loss.

Key Features:

  • Low Collector-Emitter Saturation Voltage: The device offers a V<sub>CEsat as low as 40 mV at 1 A, which significantly reduces power dissipation and enhances overall efficiency.
  • High Collector Current Capability: With a maximum collector current (I<sub>C) of up to 3 A, the PBSS3540M,315 can handle significant current loads, making it suitable for demanding applications.
  • Medium Power Capacity: The transistor can dissipate up to 1.25 W, allowing it to be used in medium power applications.
  • High-Speed Switching: The device is designed for high-speed switching, with a typical switching time in the nanosecond range, ensuring rapid response in circuits where timing is critical.
  • Small Package Footprint: Enclosed in a small SOT883B (DFN1006B-3) surface-mount package, the PBSS3540M,315 is optimized for space-constrained applications.

Applications:

The versatility of the PBSS3540M,315 allows it to be used in a variety of applications, including but not limited to:

  • Switching regulators
  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers

With its robust performance characteristics, the PBSS3540M,315 transistor from NXP Semiconductors is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Its low power loss, high current handling, and compact design make it a valuable component in any medium power electronic design.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0894 $50.0640
1,365+ $0.0734 $100.1910
2,110+ $0.0711 $150.0210
2,910+ $0.0688 $200.2080
3,760+ $0.0665 $250.0400
5,035+ $0.0596 $300.0860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,449 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess