EN
  • EN
  • DE

PBSS4021NT

Part No PBSS4021NT
Manufacturer NXP / Nexperia
Description 20 V, 4.3 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235502-PBSS4021NT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4021NT CAD Model

Description

Product Overview: NXP PBSS4021NT

The NXP PBSS4021NT is a state-of-the-art, high-efficiency, low V<sub>CEsat (collector-emitter saturation voltage) bipolar junction transistor (BJT) that is designed to deliver superior performance in power management applications. This innovative semiconductor device is part of NXP's portfolio of low V<sub>CEsat BJT transistors, which are renowned for their high energy efficiency and thermal stability.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4021NT boasts an exceptionally low V<sub>CEsat, which reduces power loss and enhances energy efficiency during operation.
  • High Current Capability: With a continuous collector current rating of up to 2 A, this transistor can handle significant power levels, making it suitable for demanding applications.
  • High Collector-Emitter Breakdown Voltage: A robust BV<sub>CEO of 20 V provides reliable operation even under stressful conditions.
  • Medium Frequency Operation: The device supports applications that operate at medium frequencies, offering designers flexibility in various use cases.
  • Small Footprint: Housed in a compact SOT-23 package, the PBSS4021NT saves valuable board space without compromising on performance.

Applications

The PBSS4021NT is particularly well-suited for a wide range of applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Load switches
  • Charging circuits
  • Motor control circuits
  • LED drivers

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is reflected in the PBSS4021NT, which complies with various industry standards ensuring reliability and eco-friendliness:

  • RoHS compliant
  • Pb-free and Halogen-free options available
  • Qualified according to AEC-Q101 standards for automotive applications

In conclusion, the NXP PBSS4021NT is an excellent choice for designers looking to optimize power efficiency and performance in their electronic designs. Its combination of low power dissipation, high current handling, and compact form factor makes it a versatile component in a multitude of power-sensitive applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,122 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess