EN
  • EN
  • DE

PBSS4032SN

Part No PBSS4032SN
Manufacturer NXP / Nexperia
Description 30 V, 5.7 A NPN/NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235515-PBSS4032SN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS4032SN CAD Model

Description

Introducing the PBSS4032SN NPN/NPN Double Transistor

Upgrade your electronic projects with the NXP PBSS4032SN, a high-performance, dual NPN transistor designed to deliver efficiency and reliability. This compact, surface-mountable component is a perfect fit for space-constrained applications where two discrete transistors would otherwise be necessary. The integration of two NPN transistors in one package not only saves space but also reduces component count and simplifies circuit design.

The PBSS4032SN is built using NXP's cutting-edge technology, ensuring low V<sub>CEsat and high efficiency, which is crucial for reducing energy consumption in your designs. With a collector-emitter voltage (V<sub>CEO) of 20V and a collector current (I<sub>C) of up to 3A, this double transistor is capable of handling moderate power applications with ease. It's an ideal choice for driving loads in a variety of circuits, including but not limited to, LED lighting, power management, and other switching applications.

Key Features:

  • Low Collector-Emitter Saturation Voltage: The low V<sub>CEsat minimizes conduction losses, enhancing overall efficiency.
  • High Collector Current: With the capability to handle up to 3A, the PBSS4032SN can drive higher current loads.
  • Integrated Design: The dual transistor configuration simplifies PCB layout and reduces the footprint needed on the board.
  • High Performance: Fast switching times and high current gain ensure reliable operation in high-speed switching applications.
  • Robustness: Built with NXP's proven technology, the PBSS4032SN is designed for long-term reliability and stability.

The PBSS4032SN is also characterized by its excellent thermal performance, which ensures stability and longevity even under challenging conditions. Its small, leadless DFN2020-6 (SOT1118) package is designed for automated assembly processes, facilitating efficient manufacturing and assembly of your electronic devices.

Whether you're designing power supplies, amplifiers, or any other application that requires high-efficiency switching, the PBSS4032SN from NXP is an excellent choice that combines performance, integration, and reliability. Its dual transistor configuration will help you achieve more compact, energy-efficient designs without compromising on power or functionality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess