EN
  • EN
  • DE

PBSS4041NZ,115

Part No PBSS4041NZ,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 7A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 195mV @ 350mA, 7A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 4A, 2V
Maximum Power Dissipation 2.6W
Frequency - Transition 105MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 123057-PBSS4041NZ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4041NZ,115 CAD Model

Description

NXP PBSS4041NZ,115 Bipolar Transistor

The NXP PBSS4041NZ,115 is a state-of-the-art bipolar transistor designed for high-efficiency switching applications. This NPN transistor is part of NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) transistors, which are optimized for low voltage operations and are known for their exceptional performance in terms of speed and power handling.

Key Features:

  • Low Collector-Emitter Saturation Voltage: The device boasts a low V<sub>CESAT, which reduces power loss during switching, enhancing overall efficiency and thermal performance.
  • High Current Capability: With a continuous collector current (I<sub>C) of up to 1 A, the PBSS4041NZ,115 can handle significant current loads, making it suitable for high-power applications.
  • High-Speed Switching: The transistor is optimized for high-speed switching, which is essential for reducing transition losses in various applications.
  • Enhanced Robustness: Its robust construction ensures reliability and longevity, even under demanding conditions.
  • Compact SOT-223 Package: The device comes in a small SOT-223 surface-mount package, which is ideal for space-constrained applications.

Applications:

The NXP PBSS4041NZ,115 is versatile and can be used in a wide range of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Battery-driven devices
  • Motor control circuits

Technical Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage V<sub>CEO 40V Collector Current I<sub>C 1A Collector-Emitter Saturation Voltage V<sub>CESAT Low Package Type SOT-223

Overall, the NXP PBSS4041NZ,115 is an excellent choice for designers looking for a high-performance bipolar transistor that can efficiently switch high currents at low voltages while maintaining speed and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5345 $50.7775
230+ $0.4386 $100.8780
355+ $0.4249 $150.8395
490+ $0.4112 $201.4880
630+ $0.3975 $250.4250
845+ $0.3564 $301.1580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess