EN
  • EN
  • DE

PBSS4130PAN,115

Part No PBSS4130PAN,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 30V 1A 6HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 100mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 500mA, 2V
Maximum Power Dissipation 510mW
Frequency - Transition 165MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020-6
Win Source Part Number 115546-PBSS4130PAN,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4130PAN,115 CAD Model

Description

Overview of Product PBSS4130PAN,115 by NXP

The PBSS4130PAN,115 is a high-performance bipolar junction transistor (BJT) from NXP Semiconductors, designed to offer a balance of efficiency and power handling in a compact package. This product is part of NXP's portfolio of low VCEsat (BISS) transistors, which are known for their low collector-emitter saturation voltage, making them an excellent choice for power management and switching applications where energy efficiency is paramount.

Key Features

  • Low VCEsat: The device features a very low collector-emitter saturation voltage, which translates into reduced power loss and improved overall efficiency during operation.
  • High Current Capacity: With a continuous collector current of up to 1 A, the PBSS4130PAN,115 can handle significant current, making it suitable for a wide range of applications.
  • High Collector-Emitter Voltage: The transistor can withstand voltages up to 30 V, providing a good margin for applications involving higher operating voltages.
  • High Performance: The device offers high switching speeds and a low capacitance, which are critical parameters for fast switching applications.
  • Energy Efficiency: Its low saturation voltage results in lower conduction losses, leading to more energy-efficient circuit designs.
  • Compact SOT1061 Package: The small, flat lead SMD plastic package is designed for surface-mounted applications, saving valuable board space.

Applications

The PBSS4130PAN,115 is versatile and can be used in a variety of electronic circuits. Its typical applications include, but are not limited to:

  • DC-DC converters
  • Power management functions
  • Load switches
  • Charging circuits
  • Motor control circuits
  • LED drivers

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS4130PAN,115 is no exception. It is manufactured to meet the highest standards, ensuring stable performance and longevity in a wide range of environmental conditions. This makes it a reliable choice for both commercial and industrial applications.

With its combination of low power dissipation, high current handling, and space-saving design, the PBSS4130PAN,115 from NXP is an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess