EN
  • EN
  • DE

PBSS4041PZ

Part No PBSS4041PZ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 60 V, 5.7 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235520-PBSS4041PZ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4041PZ CAD Model

Description

NXP PBSS4041PZ High-Efficiency Low V_CE(SAT) PNP Transistor

The NXP PBSS4041PZ is a state-of-the-art PNP transistor that stands out for its low collector-emitter saturation voltage (V_CE(SAT)) and high efficiency, making it an excellent choice for power management and switching applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing a compact and reliable solution for engineers and designers.

Key Features

  • Low V_CE(SAT) Transistor: The PBSS4041PZ boasts a very low collector-emitter saturation voltage, which significantly reduces power losses and improves overall efficiency in circuit operation.
  • High Current Capability: With a continuous collector current (I_C) rating of up to 2 A, this transistor can handle significant current loads, making it suitable for high-performance applications.
  • High Collector-Emitter Breakdown Voltage (V_CEO): The device has a V_CEO of 40 V, providing a good safety margin for circuits that may experience voltage spikes or surges.
  • Medium Frequency Operation: Designed for medium frequency applications, the PBSS4041PZ can switch efficiently at higher frequencies without significant losses.
  • Low Power Dissipation: The transistor's design ensures minimal power dissipation, which contributes to the longevity of the device and the circuits in which it is used.
  • Surface-Mount Package: The PBSS4041PZ comes in a small surface-mount package (SOT223), which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The NXP PBSS4041PZ PNP transistor is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Load switches
  • Charging circuits for battery-powered devices
  • DC-DC converters
  • Motor control circuits
  • Signal processing

Engineers and designers can rely on the NXP PBSS4041PZ for its exceptional performance and efficiency. Whether it's for consumer electronics, automotive, or industrial applications, this low V_CE(SAT) PNP transistor is engineered to deliver reliable and consistent results, contributing to the development of innovative and energy-efficient electronic solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess