EN
  • EN
  • DE

PBSS4140T

Part No PBSS4140T
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 40V 1A 450mW Automotive 3-Pin SOT-23 / 40 V, 1A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235527-PBSS4140T
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PBSS4140T
Introduction Date March 23, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4140T CAD Model

Description

Introducing the PBSS4140T from NXP Semiconductors

The PBSS4140T is a cutting-edge, high-performance NPN transistor from NXP Semiconductors, designed to offer a perfect blend of efficiency and reliability for a wide range of electronic applications. Engineered with state-of-the-art semiconductor technology, this transistor is a testament to NXP's commitment to providing industry-leading components that meet the rigorous demands of modern electronic circuits.

Key Features

  • High Collector-Emitter Voltage (V<sub>CEO): The PBSS4140T is capable of withstanding up to 40V, making it suitable for high-voltage applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures minimal voltage drop and power loss, enhancing overall circuit efficiency.
  • High Current Handling: With a collector current rating of up to 1A, the PBSS4140T can handle significant current loads, which is ideal for power management tasks.
  • Fast Switching Speeds: The device’s rapid switching capability allows for efficient operation in high-frequency circuits, contributing to better performance in applications such as switching regulators and drivers.
  • Small Package Size: Enclosed in a compact SOT23 package, the transistor is optimized for space-constrained applications without compromising on power and performance.

Applications

The versatility of the PBSS4140T makes it suitable for a diverse array of applications. It is especially beneficial in:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED drivers
  • Switching regulators
  • Amplification modules

Quality and Reliability

NXP Semiconductors ensures that the PBSS4140T meets the highest quality and reliability standards. Each transistor undergoes rigorous testing to guarantee performance even under extreme conditions. This commitment to quality makes the PBSS4140T a preferred choice among engineers and designers for applications where failure is not an option.

Conclusion

Whether you are designing power supplies, working on signal amplification, or developing sophisticated motor control systems, the PBSS4140T from NXP Semiconductors is engineered to deliver top-notch performance. Its high voltage capability, low saturation voltage, and fast switching speeds, all packed in a small footprint, make it an excellent choice for your next high-performance electronic project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,040+ $0.0397 $200.0880
6,545+ $0.0382 $250.0190
8,175+ $0.0367 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,777 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess