EN
  • EN
  • DE

PBSS4160DPN

Part No PBSS4160DPN
Manufacturer NXP / Nexperia
Description 60 V, 1 A NPN/PNP low VCEsat (BISS) transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235530-PBSS4160DPN
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4160DPN CAD Model

Description

Introducing the NXP PBSS4160DPN Dual NPN Transistor

The PBSS4160DPN is a state-of-the-art dual NPN transistor designed by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This innovative component is engineered to deliver high efficiency and reliability for a broad range of applications. It is an ideal solution for designers looking to improve switching performance and power density in their electronic circuits.

Key Features

  • Low V<sub>CEsat: The PBSS4160DPN boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • High Collector Current: With a high collector current (I<sub>C) capability of up to 2 A, this transistor can handle significant power for its size, making it suitable for high-performance applications.
  • Dual Transistor Configuration: The dual NPN configuration allows for space-saving designs by integrating two transistors in one package, leading to a more compact PCB layout.
  • High-Speed Switching: Engineered for high-speed switching, the PBSS4160DPN is perfect for applications requiring rapid transitions, such as in power management circuits.
  • 100 V Collector-Emitter Voltage: The device can withstand up to 100 V across the collector-emitter junction, providing robust performance in circuits with higher operating voltages.

Applications

The versatility of the PBSS4160DPN makes it suitable for a wide array of applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED lighting systems
  • Charge and discharge switches for battery applications

Package and Quality

Enclosed in a small 6-pin SOT-1061 package, the PBSS4160DPN is designed with a focus on space-saving without compromising performance. NXP's commitment to quality ensures that each transistor meets the highest standards of reliability and performance, backed by rigorous testing and quality control processes.

With its combination of efficiency, power handling, and compact form factor, the NXP PBSS4160DPN is a superior choice for designers aiming to enhance their electronic designs with a high-quality, dual NPN transistor solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2196 $50.5080
555+ $0.1802 $100.0110
860+ $0.1746 $150.1560
1,185+ $0.1690 $200.2650
1,535+ $0.1633 $250.6655
2,050+ $0.1464 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess