EN
  • EN
  • DE

PBSS4320T/DG

Part No PBSS4320T/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 344492-PBSS4320T/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4320T/DG CAD Model

Description

The PBSS4320T/DG is a state-of-the-art, low V<sub>CESAT NPN transistor designed and manufactured by NXP Semiconductors. This product is a testament to NXP's commitment to providing high-performance components for a wide range of electronic applications. The PBSS4320T/DG is specifically engineered to deliver high efficiency and power density, making it a perfect choice for energy-sensitive circuits.

Key Features

  • Low Collector-Emitter Saturation Voltage: The transistor is optimized for low V<sub>CESAT at a collector current of 2 A, which means it operates efficiently at lower voltages, reducing power loss and improving overall system efficiency.
  • High Collector Current: With a maximum collector current (I<sub>C) of 3 A, the PBSS4320T/DG can handle high current loads, making it suitable for power management applications.
  • High Collector-Emitter Breakdown Voltage: The device features a V<sub>(BR)CEO of 20 V, providing a good safety margin for circuits that may experience voltage spikes or surges.
  • Low Capacitance: The transistor has been designed with low input and output capacitance, which minimizes switching losses and makes it ideal for high-frequency applications.
  • Medium Frequency Application Range: With a transition frequency (f<sub>T) of 100 MHz, the PBSS4320T/DG is well-suited for medium frequency applications, including amplifiers and oscillators.

Applications

The PBSS4320T/DG is versatile and can be utilized in various applications, including but not limited to:

  • Switching regulators
  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • LED drivers
  • Amplification stages in audio equipment

Quality and Reliability

NXP's PBSS4320T/DG is built with the highest quality standards, ensuring reliability and performance consistency. The device is available in a small, flat, lead SOT23 (TO-236AB) surface-mounted package, which is RoHS compliant and suitable for automated assembly processes. The package design also provides excellent thermal performance, ensuring the transistor operates within its specified temperature range even under high power conditions.

For engineers and designers looking for a robust NPN transistor with high efficiency and versatility, the PBSS4320T/DG from NXP is an excellent choice that balances performance with reliability.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2763 $63.8150
115+ $1.0476 $120.4740
175+ $1.0152 $177.6600
240+ $0.9818 $235.6320
305+ $0.9494 $289.5670
410+ $0.8512 $348.9920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess