EN
  • EN
  • DE

PBSS4350D

Part No PBSS4350D
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 50V 3A 750mW Automotive 6-Pin TSOP / NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235544-PBSS4350D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PBSS4350D
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PBSS4350D CAD Model

Description

The NXP PBSS4350D is a state-of-the-art NPN transistor designed for high-performance applications that require low voltage operations with substantial current handling capabilities. This product is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) Bipolar Junction Transistors, which are renowned for their efficiency and reliability.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4350D boasts a very low collector-emitter saturation voltage, which means it can switch on and off at lower voltages, making it highly efficient for power management in portable devices.
  • High Current Handling: With a collector current rating of up to 3 A, this transistor can handle high currents, which is ideal for power regulation in demanding circuits.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 50V provides sufficient headroom for operation in circuits with higher operating voltages, ensuring stability and reliability.
  • High-Speed Switching: Designed for quick switching applications, the PBSS4350D is suitable for high-frequency operations.

Applications

The NXP PBSS4350D is versatile and can be used in a wide range of applications. It is especially well-suited for:

  • Load switches
  • Power management modules
  • DC-DC converters
  • Charging circuits
  • Motor control circuits
  • LED drivers

Product Specifications

Parameter Value Configuration Single Collector-Emitter Voltage V<sub>CEO 50V Collector Current I<sub>C 3A Collector-Emitter Saturation Voltage V<sub>CESAT Low Package SOT-23

The NXP PBSS4350D is an excellent choice for designers looking for a robust, high-performance NPN transistor that can deliver efficiency and power in a compact form factor. Its low saturation voltage and high current handling make it a reliable component for a wide range of electronic applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess