EN
  • EN
  • DE

PBSS4350Z

Part No PBSS4350Z
Manufacturer NXP / Nexperia
Description 50 V low VCEsat NPN transistor / Trans GP BJT NPN 50V 3A 2000mW Automotive 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235548-PBSS4350Z
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PBSS4350Z
Introduction Date July 13, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4350Z CAD Model

Description

Introducing the PBSS4350Z NPN Transistor from NXP

The PBSS4350Z is a high-performance NPN transistor brought to you by NXP Semiconductors, a leader in the electronic components industry. This cutting-edge product is designed for applications requiring low voltage operation with high efficiency, making it an ideal choice for a wide range of electronic circuits.

With its low V<sub>CEsat (Collector-Emitter saturation voltage) at approximately 300 mV, the PBSS4350Z ensures minimal power loss during switching, which translates to higher energy efficiency in your applications. This feature is particularly beneficial in battery-powered devices where energy conservation is paramount.

The PBSS4350Z transistor can handle continuous collector currents up to 3 A, making it suitable for driving moderate loads. Furthermore, its peak collector current capability of up to 4.5 A allows for transient load conditions, providing designers with additional flexibility.

The device is housed in a small Surface-Mounted Device (SMD) package, specifically the SOT223, which not only saves precious board space but also supports automated assembly processes, thereby reducing manufacturing costs and time. The compact form factor does not compromise the transistor's thermal performance, as it is capable of dissipating power efficiently.

Key Specifications of the PBSS4350Z:

  • Product Type: NPN Bipolar Transistor
  • Collector-Emitter Voltage (V<sub>CEO): 50 V
  • Collector Current (I<sub>C): 3 A continuous, 4.5 A peak
  • Low Collector-Emitter Saturation Voltage
  • High Collector Current Capability
  • Package: SOT223

This transistor is not only powerful but also versatile. It is suitable for a range of applications, including but not limited to switch mode power supplies, DC-DC converters, motor control circuits, and power management systems. Whether you're designing for consumer electronics, automotive, or industrial applications, the PBSS4350Z provides the reliability and performance expected from a product by NXP Semiconductors.

Choose the PBSS4350Z for your next project and experience the perfect blend of power, efficiency, and space-saving design. This transistor is poised to boost the performance of your electronic designs while maintaining energy efficiency and reducing your overall footprint.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3302 $51.1810
325+ $0.3093 $100.5225
505+ $0.2989 $150.9445
720+ $0.2780 $200.1600
935+ $0.2675 $250.1125
1,170+ $0.2571 $300.8070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess