EN
  • EN
  • DE

CSD17577Q5A

Part No CSD17577Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 2310pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 53W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030616-CSD17577Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17577Q5A CAD Model

Description

The CSD17577Q5A is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments designed to deliver high performance in a compact package. This product is part of TI's extensive portfolio of power management solutions and is engineered to meet the demands of a wide range of applications, including but not limited to, power supplies, motor drivers, and other power conversion and management applications.

Key Features

  • Low R<sub>DS(on): The CSD17577Q5A boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This makes it an excellent choice for applications where power efficiency is critical.
  • High Continuous Drain Current (I<sub>D): With a high continuous drain current, this MOSFET can handle significant power without overheating, ensuring reliability and longevity in demanding situations.
  • SON 5mm x 6mm Plastic Package: The device comes in a small outline no-lead (SON) package that is both space-saving and offers excellent thermal performance.
  • Fast Switching Speed: The CSD17577Q5A is designed for fast switching, reducing switching losses and enabling high-frequency operation, which is essential for efficient power conversion.

Applications

Due to its robustness and versatility, the CSD17577Q5A is suitable for a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management for servers
  • Telecom and networking equipment
  • Automotive power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD17577Q5A is no exception. It is built to meet the rigorous standards expected from TI products, ensuring that it performs consistently across various conditions and throughout its lifespan.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The CSD17577Q5A is available for order and can be sourced directly through Texas Instruments or their authorized distributors.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3702 $51.8280
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2753 $250.5230
1,220+ $0.2468 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess