The NXP PBSS4480X is a cutting-edge NPN transistor that stands out in the field of power switching applications. Designed for high-speed switching, this device is a perfect fit for energy management and efficiency in modern electronic circuits. The PBSS4480X is a member of NXP's low V<sub>CESAT (Collector-Emitter Saturation Voltage) BISS (Breakthrough In Small Signal) portfolio, which emphasizes the combination of low saturation voltage with high efficiency.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS4480X boasts a very low V<sub>CESAT, which reduces power loss during operation, leading to more efficient power management in electronic circuits.
- High Current Capability: This transistor can handle continuous collector currents up to 2 A, making it suitable for high-power applications.
- High-Speed Switching: With its swift switching capabilities, the PBSS4480X is ideal for applications requiring rapid transitions, such as switching regulators, converters, and amplifiers.
- High H<sub>FE (Current Gain): The device provides a high current gain, ensuring that a minimal base current can control a larger collector current.
- Robustness: The transistor is designed to be rugged and reliable, with built-in features that protect against overcurrent and thermal overload conditions.
Applications
The NXP PBSS4480X is versatile and can be used in a variety of applications, including:
- DC-DC converters
- Power management modules
- Load switches
- Battery-driven devices
- Motor drivers
- LED drivers
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
80 V
Collector Current (I<sub>C)
2 A
Collector-Emitter Saturation Voltage (V<sub>CESAT)
115 mV at 1 A
DC Current Gain (h<sub>FE)
100 - 250 at 500 mA
With its robust design and advanced features, the NXP PBSS4480X NPN transistor is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power switching applications.