The NXP PBSS4520X is a state-of-the-art, low V<sub>CESAT NPN transistor designed to meet the stringent requirements of today's high-efficiency energy management applications. This product is a part of NXP's portfolio of medium power transistors, which are renowned for their reliability and performance.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS4520X boasts a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved overall efficiency in circuit operation.
- High Collector Current: With a continuous collector current of up to 5 A, this transistor is capable of handling high current loads, making it suitable for power switching applications.
- High Performance: The device offers high efficiency with a 500 MHz transition frequency, which is ideal for fast switching applications.
- Thermal Performance: The transistor is encapsulated in a small, flat, lead Surface-Mounted Device (SMD) plastic package with medium power capability, ensuring excellent thermal performance and space-saving on PCBs.
Applications
The NXP PBSS4520X is versatile and can be used in a wide range of applications, including:
- Power management in portable and battery-powered devices
- DC-DC converters
- Load switches
- Motor control circuits
- LED drivers
Product Specifications
Parameter
Value
Collector-Emitter Voltage V<sub>CEO
20 V
Collector Current I<sub>C
5 A
Power Dissipation P<sub>TOT
1.25 W
Transition Frequency f<sub>T
500 MHz
Operating Temperature
-55°C to +150°C
With its combination of low power consumption, high current capability, and efficient thermal management, the NXP PBSS4520X is an excellent choice for designers looking to optimize their power-sensitive applications.