EN
  • EN
  • DE

PBSS5140V

Part No PBSS5140V
Manufacturer NXP / Nexperia
Description 40 V low VCEsat PNP transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235560-PBSS5140V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5140V CAD Model

Description

The PBSS5140V is a high-efficiency NPN transistor engineered by NXP Semiconductors, designed to meet the demanding requirements of contemporary electronic circuits. This bipolar junction transistor is a versatile component that is ideal for a wide range of applications, including switching and amplification in industrial, automotive, and consumer electronics.

Key Features

  • Low VCEsat: The PBSS5140V boasts a low collector-emitter saturation voltage, which ensures reduced power loss and enhances overall energy efficiency in circuit operation.
  • High Current Capability: With a collector current rating of up to 1 A, this transistor can handle significant current loads, making it suitable for high-power applications.
  • High Collector-Emitter Voltage (VCEO): It supports a maximum collector-emitter voltage of 40 V, providing a good safety margin for circuits operating at lower voltages.
  • High Performance: The device offers high-speed switching and is characterized by a high gain-bandwidth product, which is essential for fast signal processing applications.
  • Compact Package: Enclosed in a small SOT-23 package, the PBSS5140V is optimized for space-constrained applications without compromising on performance.

Applications

The PBSS5140V's robustness and high efficiency make it a prime choice for a variety of applications. It is commonly used in:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED drivers
  • Signal amplification
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS5140V is no exception. It is manufactured with state-of-the-art technology, ensuring that each unit meets the highest standards of performance and longevity. Whether you're designing for industrial-grade equipment or consumer electronics, the PBSS5140V provides the reliability and efficiency you need.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5660 $59.4300
250+ $0.4655 $116.3750
385+ $0.4505 $173.4425
535+ $0.4354 $232.9390
685+ $0.4216 $288.7960
920+ $0.3777 $347.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess