EN
  • EN
  • DE

PBSS5160K

Part No PBSS5160K
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.7A SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 340mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 500mA, 5V
Maximum Power Dissipation 425mW
Frequency - Transition 185MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061148-PBSS5160K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5160K CAD Model

Description

Introducing the PBSS5160K NPN Transistor from NXP

The PBSS5160K is a high-performance NPN transistor manufactured by NXP Semiconductors, a leader in the innovation and production of advanced semiconductor solutions. This device is designed to meet the stringent requirements of modern electronic circuits, offering a perfect blend of efficiency, reliability, and power handling capabilities.

Key Features:

  • Low VCEsat: The PBSS5160K boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High Collector Current: With a collector current of up to 1 A, this transistor can handle significant current loads, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A breakdown voltage of 60 V provides ample headroom for voltage spikes, ensuring stable operation under stressful conditions.
  • Fast Switching Speeds: The device is optimized for fast switching, enabling quick transitions that are essential for high-frequency or digital switching circuits.
  • High Thermal Performance: The PBSS5160K comes in a small, flat lead SOT23 (TO-236AB) surface-mounted package that offers excellent thermal conduction, ensuring the device remains cool during operation.

Applications:

The versatility of the PBSS5160K makes it suitable for a wide range of applications, including:

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Motor drivers
  • Amplification stages in audio systems
  • Signal processing

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The PBSS5160K is no exception and is manufactured with rigorous quality control processes. Its robust design ensures long-term reliability, making it a preferred choice for industry professionals and hobbyists alike who require components that they can depend on.

Whether you're designing power circuits for consumer electronics or industrial systems, the PBSS5160K provides the performance and durability needed to create efficient, reliable, and compact solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess