EN
  • EN
  • DE

PBSS5230PAP

Part No PBSS5230PAP
Manufacturer NXP / Nexperia
Description 30 V, 2 A PNP/PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235566-PBSS5230PAP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5230PAP CAD Model

Description

NXP PBSS5230PAP Low VCEsat (BISS) Transistor

The NXP PBSS5230PAP is a state-of-the-art low VCEsat (BISS) transistor that offers a perfect balance between high efficiency and robustness for switching applications. Designed with cutting-edge technology, this transistor is a part of the BISS portfolio and is engineered to deliver high performance in a compact footprint.

This innovative component features a collector-emitter voltage (VCE) of 30V, providing a wide operating range suitable for a variety of circuits. It is capable of handling a collector current up to 2A, making it a strong choice for power management tasks. The low saturation voltage (VCEsat) characteristic of this transistor results in reduced power loss and improved efficiency, which is especially critical for battery-operated devices where power conservation is essential.

The PBSS5230PAP comes in a space-saving SOT1061 package, also known as a FlatPower package. This package is not only compact but also offers excellent thermal performance, ensuring the transistor operates within its temperature range even under high power conditions. With high current capability and a low thermal resistance, the PBSS5230PAP is well-suited for high-density circuit designs where space and thermal management are key considerations.

One of the standout features of the NXP PBSS5230PAP is its high collector current capability relative to its size. This makes it ideal for a variety of applications, including DC-DC converters, load switches, power management in portable devices, and other switching applications where power efficiency is a priority. The device's high switching speed also contributes to its efficiency, allowing for faster turn-on and turn-off times, which is beneficial in reducing switching losses.

Overall, the NXP PBSS5230PAP is an excellent choice for designers looking for a high-performance, low VCEsat transistor. Its combination of low power dissipation, high current handling, and compact packaging makes it a versatile component suitable for a wide range of power switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5144 $57.8312
56+ $2.0640 $115.5840
87+ $1.9993 $173.9391
120+ $1.9346 $232.1520
155+ $1.8699 $289.8345
207+ $1.6771 $347.1597
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess