EN
  • EN
  • DE

PBSS5350D,115

Part No PBSS5350D,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 2V
Maximum Power Dissipation 750mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 061151-PBSS5350D,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5350D,115 CAD Model

Description

Product Overview: PBSS5350D,115 - NXP Semiconductors

The PBSS5350D,115 is a high-performance NPN transistor from NXP Semiconductors, designed to meet the rigorous demands of modern electronic applications. This small-signal transistor is part of NXP's portfolio of low VCEsat (BISS) transistors, which are known for their low saturation voltage and high efficiency, making them ideal for use in a wide range of switching applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device boasts a very low collector-emitter saturation voltage (VCEsat), which enhances overall efficiency by reducing power loss during switching operations.
  • High Collector Current Capability: With a collector current rating of up to 5 A, the PBSS5350D,115 can handle significant current loads, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: The transistor has a collector-emitter breakdown voltage (VCEO) of 50 V, providing a good margin for voltage spikes and surges.
  • High-Speed Switching: The device is designed for high-speed switching, ensuring quick response times in circuits where this is critical.
  • Enhanced Thermal Performance: The PBSS5350D,115 is encapsulated in a small Surface-Mounted Device (SMD) plastic package, which offers excellent thermal performance and space-saving on the PCB.

Applications

The versatility of the PBSS5350D,115 makes it suitable for a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers
  • Amplification stages in audio equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The PBSS5350D,115 is built to the highest standards, ensuring stable performance and longevity in even the most demanding conditions. Whether for consumer electronics, automotive, or industrial applications, this NPN transistor is an excellent choice for designers looking for a robust and efficient switching solution.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7532 $60.2560
165+ $0.7047 $116.2755
255+ $0.6803 $173.4765
370+ $0.6318 $233.7660
480+ $0.6075 $291.6000
595+ $0.5832 $347.0040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess