The NXP PBSS5350D/DG+115 is a high-performance NPN transistor designed to deliver superior switching performance and high energy efficiency in a compact package. This product is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) Bipolar Junction Transistors (BJTs), which are optimized for low voltage, high-speed switching applications commonly found in modern electronic circuits.
Key Features
- Low Collector-Emitter Saturation Voltage: The transistor features a low V<sub>CESAT which minimizes power loss during switching, making it ideal for power-sensitive applications.
- High Collector Current: With a maximum collector current of 5 A, this transistor can handle high current loads, making it suitable for power regulation and amplification purposes.
- High Efficiency: The high current gain bandwidth product ensures efficient operation at higher frequencies, which is critical for minimizing transition times and reducing energy waste.
- Robust Thermal Performance: The PBSS5350D/DG+115 is designed to operate reliably over a wide temperature range, ensuring stability and longevity in various operating conditions.
- Small Package Size: The device comes in a small, flat SOT-23 surface-mount package, which is ideal for space-constrained applications.
Applications
The versatility of the NXP PBSS5350D/DG+115 makes it suitable for a wide range of applications, including:
- DC-DC converters
- Power management circuits
- Motor control systems
- LED drivers
- Charge pumps
- Switching regulators
Product Specifications
Parameter
Value
Configuration
Single NPN
Collector-Emitter Voltage V<sub>CEO
50 V
Collector Current I<sub>C
5 A
Power Dissipation P<sub>D
1.25 W
Collector-Emitter Saturation Voltage V<sub>CESAT
Typically 115 mV at 5 A
DC Current Gain h<sub>FE
100 to 250 at 500 mA V<sub>CE
Operating Temperature Range
-65°C to +150°C
For detailed information and data sheets, customers are encouraged to visit the NXP official website or contact their sales representative.