The NXP PBYR1545CT is a robust Schottky barrier rectifier designed for high-efficiency power supply applications. This component is renowned for its low forward voltage drop and high surge current capability, making it an ideal choice for switching power supplies, converters, and free-wheeling diodes in systems that prioritize energy efficiency and thermal performance.
Key Features
- Low Forward Voltage: The device features a low forward voltage drop, which minimizes power loss and improves efficiency, especially in low voltage applications.
- High Surge Current Capability: With its ability to handle high surge currents, the PBYR1545CT is well-suited for applications that experience occasional overcurrent conditions.
- Dual Diode Configuration: This component contains two diodes with common cathodes, allowing for compact designs in bridge configurations and synchronous rectification in switch-mode power supplies.
- High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, it can reliably perform in a wide range of environmental conditions.
Applications
The versatility of the PBYR1545CT makes it a perfect fit for a variety of applications including:
- Switch-mode power supplies (SMPS)
- DC-to-DC converters
- Power inverters
- Motor controllers
- Automotive applications
- Power management systems
Product Specifications
| Parameter |
Value |
| Package |
TO-220AB |
| Max Repetitive Reverse Voltage (VRRM) |
45 V |
| Average Rectified Current (Io) |
15 A |
| Forward Voltage Drop (VF) |
0.79 V at 15 A |
| Operating Junction Temperature (Tj) |
-40°C to +150°C |
Overall, the NXP PBYR1545CT stands out for its efficiency, reliability, and adaptability in high-performance power conversion applications. It's a testament to NXP's commitment to providing high-quality semiconductor solutions for the most demanding electronic designs.