The SMS608 is a subminiature slide switch manufactured by Fujisoku. These switches are designed for applications requiring a compact and reliable switching solution. They are commonly found in various electronic devices and equipment where space is limited.
Applications
- Consumer electronics (e.g., MP3 players, digital cameras)
- Portable devices (e.g., handheld games, remote controls)
- Instrumentation and control panels
- Telecommunications equipment
- Small appliances
Features
- Subminiature size
- Slide actuator
- Available in various pole and throw configurations (e.g., SPDT, DPDT)
- High reliability
- Long life expectancy
- RoHS compliant
Benefits
- Saves space in compact electronic devices
- Provides a reliable and durable switching mechanism
- Offers flexibility with different pole and throw options
- Ensures long-term performance with a high life expectancy
- Meets environmental standards with RoHS compliance
Additional Details
The SMS608 series switches are typically available in various terminal styles, such as solder lug or PCB terminals, to facilitate easy mounting on circuit boards. The contact material is often gold-plated to ensure low contact resistance and reliable switching performance. The operating temperature range typically spans from -25°C to +85°C, allowing for use in a wide range of environments. Electrical specifications usually include a current rating of 0.3A at 125VAC and a voltage rating of 30VDC. It is important to consult the official Fujisoku datasheet for the specific SMS608 model for detailed electrical, mechanical, and environmental characteristics, including precise dimensions, contact resistance, insulation resistance, and operating force.