EN
  • EN
  • DE

PC74HC175P

Part No PC74HC175P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010812-PC74HC175P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC175P CAD Model

Description

Product Overview: NXP PC74HC175P

The NXP PC74HC175P is a high-speed CMOS logic quad D-type flip-flop with a clear function, encapsulated in a DIP-16 (Dual In-line Package) form factor. This semiconductor device is designed by NXP Semiconductors, a trusted leader in the electronics industry, known for their commitment to innovation and quality in integrated circuits.

Key Features

  • Logic Type: Quad D-type flip-flop with clear
  • Package: 16-pin DIP (DIP-16)
  • Operating Voltage Range: 2.0V to 6.0V
  • High Noise Immunity: NXP's characteristic VNN/VCC noise immunity is present in this device, making it robust against electrical noise.
  • Speed: Fast propagation delays and high clock frequency handling capabilities.
  • Temperature Range: Designed to operate over a broad temperature range, making it suitable for various environments.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • Compatibility: Input and output are fully compatible with TTL logic levels.

Applications

The PC74HC175P is versatile and can be used in a wide array of applications such as:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators

Product Description

The NXP PC74HC175P is designed for high-speed operation while maintaining the robustness of CMOS technology. Each flip-flop has individual clear and clock inputs and also features a common clear input to reset all flip-flops simultaneously. This feature is particularly useful for initializing registers and counters in digital circuits.

With its wide operating voltage range, the PC74HC175P is suitable for interfacing with both CMOS and TTL logic levels, providing designers with flexibility in various system designs. The device's fast switching speeds make it an ideal choice for operations that require quick data manipulation and stable performance.

Overall, the NXP PC74HC175P is a reliable and efficient solution for designers looking to implement flip-flops in their digital logic circuits. Its low power consumption and high noise immunity are particularly beneficial in portable and noise-sensitive applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess