Product Overview: NXP PC74HC273P
The NXP PC74HC273P is a high-speed CMOS device that belongs to the 74HC series of integrated circuits. This particular chip is an octal D-type flip-flop with a clear feature, designed to provide reliable high-speed performance in digital systems. The device is well-suited for applications requiring the capture and storage of eight bits of data simultaneously.
Key Features
- Logic Type: Octal D-type flip-flop with clear
- Operating Voltage: 2V to 6V, accommodating a wide range of applications and compatible with TTL levels.
- Output Current: Capable of driving 5.2 mA at 5V, providing good drive capabilities.
- Propagation Delay Time: Fast propagation delay, ensuring quick response times for high-speed operations.
- Package: The PC74HC273P comes in a DIP-20 (Dual In-line Package) form, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.
Applications
The versatility of the NXP PC74HC273P makes it ideal for a broad range of applications, including:
- Memory registers
- Data storage devices
- System controllers
- Microprocessor support circuits
Performance and Quality
NXP Semiconductors is known for its commitment to quality and the PC74HC273P is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, offering:
- High noise immunity
- Low power consumption
- Robust performance in harsh environments
Conclusion
The NXP PC74HC273P is an essential component for designers looking for a reliable and high-performing octal D-type flip-flop. With its wide operating voltage range, high-speed performance, and easy integration, this device is a versatile choice for a variety of digital applications. NXP's dedication to quality ensures that the PC74HC273P will perform consistently, making it a trusted choice for your circuit designs.