EN
  • EN
  • DE

PC74HC4060T

Part No PC74HC4060T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084112-PC74HC4060T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC4060T CAD Model

Description

NXP PC74HC4060T High-Speed CMOS 14-Stage Binary Ripple Counter with Oscillator

The NXP PC74HC4060T is a high-performance integrated circuit that belongs to the family of CMOS 14-stage ripple-carry binary counters/dividers. This device is designed to provide users with a reliable and efficient timing solution for a wide range of applications. The PC74HC4060T incorporates an oscillator configuration and offers the flexibility to work with different types of external resistors and capacitors to configure the oscillation frequency.

Constructed with silicon gate CMOS technology, the PC74HC4060T ensures low power consumption and a broad operating voltage range, making it suitable for battery-operated devices and low-power systems. The device features a 14-stage binary counter with an on-chip oscillator with two selectable configurations. The oscillator can be used as an RC oscillator with an external resistor and capacitor, or as a crystal oscillator with an external crystal. This versatility allows designers to use the PC74HC4060T in a variety of timing applications, including frequency division, time-delay generation, and as a clock generator.

The counter advances on the negative-going edge of the oscillator's output, ensuring precise timing and synchronization with the system clock. The PC74HC4060T also provides multiple outputs from the 4th, 5th, 6th, 7th, 8th, 9th, 10th, 11th, 13th, and 14th stages, which can be used for different division ratios or to derive additional timing signals. This feature makes it an ideal choice for sequential timing applications.

Available in a compact SOT109-1 package, the NXP PC74HC4060T is designed to occupy minimal space on a printed circuit board, which is crucial for space-constrained applications. It also features standard logic level compatibility, allowing it to interface seamlessly with other logic families. The device's robustness is further ensured by its latch-up performance that meets the JESD78 Class II level B standard, and its ESD protection that exceeds JESD 22.

In summary, the NXP PC74HC4060T is a versatile and efficient solution for designers who require a reliable, high-speed binary counter with an integrated oscillator. Its low power consumption, wide voltage range, and flexible configuration options make it a top choice for a variety of electronic systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess