EN
  • EN
  • DE

PC74HC595T

Part No PC74HC595T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191215-PC74HC595T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC595T CAD Model

Description

Product Overview: NXP PC74HC595T 8-bit Shift Register

The NXP PC74HC595T is a high-speed, silicon-gate CMOS device that boasts a wide range of functionality within digital systems. This 8-bit shift register is part of the 74HC/HCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The PC74HC595T is designed to improve the efficiency of your circuit by reducing the number of I/O pins needed through its serial-to-parallel data conversion capabilities.

Key Features

  • 8-bit Serial-In, Parallel-Out Shift Register: Allows for the conversion of serial input to parallel output, optimizing data handling in microcontroller-based systems.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which provides ample power for a variety of digital applications.
  • High Noise Immunity: The inherent CMOS design ensures a high degree of noise immunity, making the device reliable in electrically noisy environments.
  • Low Power Consumption: Characteristic of CMOS technology, the PC74HC595T operates with low power dissipation.
  • Shift Register Clock (SHCP) and Storage Register Clock (STCP): Separate clocks for shift and storage register provide flexible control over data capture and release.
  • Master Reset (MR): Quickly clears the entire shift register, providing an efficient way to reset the system.
  • Output Enable (OE): Allows for control over the output from the register, enabling or disabling the output as needed.

Applications

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • LED displays and signage
  • Automotive systems
  • Industrial control systems

The NXP PC74HC595T is available in a 16-pin plastic SO package, making it suitable for surface mount technology. Its operating temperature range from -40°C to +125°C ensures reliability across various environmental conditions. With its combination of high functionality and ease of integration, the PC74HC595T is an excellent choice for designers looking to streamline their digital systems while maintaining high performance and reliability.

Whether you are working on a simple LED interface or a complex microcontroller application, the NXP PC74HC595T provides the efficiency and versatility needed to meet your design requirements.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess