EN
  • EN
  • DE

PC74HC74N

Part No PC74HC74N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269114-PC74HC74N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC74N CAD Model

Description

Introducing the PC74HC74N Dual D-Type Flip-Flop from NXP

Experience the reliability and performance of the PC74HC74N, a high-speed Si-gate CMOS device that is designed to meet the stringent requirements of today's digital systems. Manufactured by the renowned semiconductor company NXP, this dual D-type flip-flop is a staple in the electronics industry, providing a robust solution for edge-triggered storage and toggle functions.

Key Features

  • Dual D-Type Flip-Flops: The PC74HC74N contains two independent D-type flip-flops with individual data, set, reset, and clock inputs. This design allows for flexible usage in a wide array of applications.
  • Edge-Triggered: With edge-triggered clock inputs, the device ensures accurate timing by capturing data on the rising edge of the clock, which is crucial for synchronous operations.
  • Set-Reset Capability: The direct set and reset inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop, independent of the clock signal.
  • High-Speed Performance: Operating at high speeds, the PC74HC74N is capable of handling fast clock rates, making it suitable for high-performance systems.
  • Low Power Consumption: Despite its speed, the device maintains low power dissipation, which is ideal for power-sensitive designs.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, providing design flexibility for various power supply requirements.
  • Compatibility: The input levels are compatible with TTL, making it easy to interface with other TTL logic devices.
  • Industrial Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the PC74HC74N is resilient and suitable for industrial applications.

Applications

The versatility of the PC74HC74N allows it to be used in a diverse set of applications, including:

  • Toggle circuits
  • Counters and dividers
  • Control circuits
  • Sequential logic circuits

With its robust design and versatile features, the NXP PC74HC74N is a reliable choice for designers who require a dual D-type flip-flop that offers both performance and durability. Whether you're working on consumer electronics, automotive systems, or industrial controls, the PC74HC74N brings a level of precision and reliability that is hard to match.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.2688
NVIDIA
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sanken
Lowest to $1.7533
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess