NXP PC74HCT151T 8-input Multiplexer
The NXP PC74HCT151T is a high-speed Si-gate CMOS device that provides hardware selection of one out of eight channels to be passed to the output. This versatile multiplexer is designed to integrate seamlessly into a variety of digital systems, from simple data routing applications to more complex logic reduction and function implementation scenarios.
Key Features
- Logic Family: The device belongs to the HCT family, ensuring compatibility with TTL logic levels while offering the speed of CMOS technology.
- Input Channels: It features 8 input channels, providing a wide range of selection possibilities.
- Output Control: The single output is controlled by 3 binary select inputs (A, B, and C) and an enable input (E).
- Low Power Consumption: The device is characterized by low power dissipation, making it suitable for battery-operated and power-sensitive applications.
- High Noise Immunity: True hysteresis at the input stages offers high noise immunity, ensuring reliable operation even in electrically noisy environments.
- Speed: Fast propagation delays and transition times enable high-speed data processing and quick switching between inputs.
- Package: The PC74HCT151T comes in a surface-mount package, specifically a TSSOP16 (Thin Shrink Small Outline Package, 16 leads), which is ideal for space-constrained applications.
- Operating Voltage: It operates at a standard supply voltage of 5V, compatible with other TTL logic devices.
Applications
The NXP PC74HCT151T is widely used across various applications that require data multiplexing. Some common uses include:
- Data routing in communication systems
- Function generators
- Computer peripheral multiplexing
- Control systems
- Analog-to-digital conversion systems
- Signal gating
With its robust design and the ability to interface with both CMOS and TTL logic levels, the NXP PC74HCT151T multiplexer is a reliable choice for designers looking to enhance the efficiency and performance of their digital systems.