Product Overview: PC74HCT40104P from NXP
The PC74HCT40104P is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to be functionally and pin-compatible with the 74HC/HCT40104. This integrated circuit is a 8-stage synchronous binary counter that is optimized for low power consumption and high noise immunity.
Key Features
- Logic Family: The device belongs to the HCT family, which means it combines the high noise immunity of CMOS technology with the ability to drive 10 LSTTL loads.
- Counting Sequence: It is capable of performing an 8-stage binary synchronous counting sequence, which is both versatile and reliable for a wide range of applications.
- Speed Performance: The PC74HCT40104P operates at a high speed, ensuring efficient performance in timing and counting operations.
- Operating Voltage: It has a wide operating voltage range of 4.5V to 5.5V, making it compatible with many other logic levels and suitable for interfacing with microprocessors.
- Output Capability: The device features standard outputs which can drive up to 15 LSTTL loads, providing significant flexibility in connecting to other devices within a system.
- Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +125°C, making it robust for industrial applications.
Applications
The PC74HCT40104P is ideal for a variety of applications where binary counting is required, such as:
- Industrial control systems
- Frequency dividers
- Timers and time delay circuits
- Sequential state machines
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HCT40104P is no exception. It is manufactured under stringent conditions to ensure it meets the high standards expected by the industry. Users can trust this component for its durability and consistent performance in demanding environments.
Package Information
The device is available in a DIP16 plastic dual in-line package, which is suitable for through-hole mounting. This traditional packaging allows for easy integration into a wide range of electronic systems.