EN
  • EN
  • DE

PC74HCT6323AT

Part No PC74HCT6323AT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269135-PC74HCT6323AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT6323AT CAD Model

Description

The NXP PC74HCT6323AT is a high-performance, programmable timer device that is part of the 74HCT series, known for its compatibility with TTL power levels while offering CMOS-level performance. This versatile timer is designed to provide a range of timing functions in various electronic applications, from consumer electronics to industrial control systems.

Key Features

  • Compatibility: The device is TTL compatible, allowing it to interface with older technology while benefiting from CMOS performance characteristics.
  • Operating Voltage: It operates at a standard voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems.
  • Programmable: Users can program the timer to meet specific timing requirements, which provides flexibility for a wide range of applications.
  • Temperature Range: The PC74HCT6323AT can operate within an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The NXP PC74HCT6323AT programmable timer can be used in a multitude of applications such as:

  • Consumer electronics like washing machines, ovens, and other household appliances.
  • Automotive systems, particularly in engine control and management.
  • Industrial control systems where precise timing is crucial for operations.
  • Communications equipment, including networking devices and modems.

Technical Specifications

The technical specifications of the NXP PC74HCT6323AT include:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input Voltage (VI): 0V to 5.5V
  • Output Voltage (VO): 0V to VCC
  • Operating Temperature: Specified by the manufacturer's datasheet.
  • Package: Provided in a surface-mount technology (SMT) package for easy integration into various circuit designs.

Ordering Information

To order or inquire about the NXP PC74HCT6323AT programmable timer, customers can refer to the part number PC74HCT6323AT and contact authorized NXP distributors or visit the NXP website for more information.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess