The NXP PC908AB32CFUE is a robust and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This powerful MCU is part of the NXP S08 family, which is renowned for its high-performance capabilities and exceptional reliability.
Key Features
- Core: The device features an S08 core, which operates at a maximum frequency of up to 40 MHz, providing a perfect balance between processing power and energy efficiency.
- Memory: It comes with 32KB of flash memory for program storage and 2KB of RAM for data processing, ensuring smooth operation even in complex tasks.
- Temperature Range: With an operational temperature range from -40°C to 85°C, the PC908AB32CFUE is built to withstand harsh environments and maintain consistent performance.
- I/O Ports: The microcontroller includes multiple input/output ports, allowing for flexible connectivity options with other components and peripherals.
- Timers: Integrated timers support a variety of timing and counting functions, which are essential for precise control in embedded systems.
- ADC: An onboard analog-to-digital converter provides the capability to interface with analog sensors and convert their signals into digital data for processing.
- Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and CAN, facilitating easy data exchange and integration into larger systems.
Applications
The NXP PC908AB32CFUE is particularly suited for automotive applications such as engine management, body control modules, and sensor nodes. Additionally, its robust feature set makes it ideal for industrial control systems, home automation, and smart energy solutions.
Quality and Support
NXP is committed to delivering high-quality products, and the PC908AB32CFUE is no exception. It is backed by NXP's comprehensive technical support and documentation, ensuring developers have the resources they need to implement the MCU successfully in their projects.
Ordering Information
The product is available in a 64-QFP package, ensuring a compact footprint for space-constrained applications. For ordering, reference the complete part number: PC908AB32CFUE.