EN
  • EN
  • DE

PC9S08PA4VWJ

Part No PC9S08PA4VWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-Bit S08 CISC 4KB Flash 3.3V/5V 20-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084200-PC9S08PA4VWJ
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08PA4VWJ CAD Model

Description

NXP PC9S08PA4VWJ Microcontroller

The NXP PC9S08PA4VWJ is a highly integrated microcontroller designed for robust performance in a wide range of embedded systems. This device is part of the S08 family of 8-bit microcontrollers that combine high-speed processing capabilities with low power consumption, making it an excellent choice for industrial, automotive, and consumer applications where efficiency and reliability are paramount.

Key Features:

  • Core: The microcontroller is built around a S08 core, which operates at a bus frequency of up to 20 MHz, providing a perfect balance between speed and power efficiency.
  • Memory: It comes equipped with 4KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring ample space for complex applications.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports that allow for flexible interfacing with a variety of peripherals and sensors.
  • Timers: Advanced timer modules, including an 8-channel 16-bit timer/pulse-width modulator (TPM) system, provide precise timing control for a range of applications.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to convert analog signals into digital data for processing, suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The PC9S08PA4VWJ supports multiple communication protocols, including I2C, SPI, and SCI, facilitating easy data exchange with other devices within a system.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 5.5V, accommodating a wide array of power supply options and system requirements.
  • Package: It is available in a compact 20-pin SOIC package, which is suitable for space-constrained applications.

This NXP microcontroller is designed with an emphasis on versatility and ease of integration. Its robust set of features enables developers to create sophisticated systems while maintaining cost-effectiveness and minimizing power consumption. Whether it's for automotive control systems, smart home devices, or industrial automation, the PC9S08PA4VWJ is a reliable and versatile choice that can meet the demands of your intricate electronic designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess