EN
  • EN
  • DE

PC9S08QE128CLH

Part No PC9S08QE128CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP / MCU 8-bit S08 CISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 791459-PC9S08QE128CLH
Popularity Medium
Supply and Demand Status Limited
Family Name PC9S08QE128
Introduction Date December 19, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC9S08QE128CLH CAD Model

Description

The NXP PC9S08QE128CLH is a high-performance microcontroller that belongs to the Flexis QE family, designed to offer a perfect blend of power efficiency, processing capabilities, and versatile features. This 8-bit MCU is built on NXP's proven S08 core and is ideal for a wide range of applications including industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Core: 8-bit S08 central processing unit (CPU) with up to 50 MHz bus frequency.
  • Flash Memory: 128 KB on-chip flash memory, providing ample space for complex applications and code.
  • RAM: 8 KB RAM, ensuring smooth operation and multitasking capabilities.
  • EEPROM: 2 KB EEPROM, suitable for non-volatile data storage.
  • Timers: Multiple flexible timers including 2-channel and 6-channel timer/pulse-width modulators (TPM) for precise event timing and waveform generation.
  • ADC: 12-bit analog-to-digital converter with up to 16 channels, enabling accurate sensor data acquisition.
  • Communication Interfaces: Comprehensive set of communication features including I2C, SPI, and two SCI (UART) modules for versatile connectivity options.
  • Operating Voltage: 1.8V to 3.6V operating voltage range, which allows for low-power operation and compatibility with various power sources.
  • Temperature Range: Extended operational temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: 64-LQFP (Low-Profile Quad Flat Package) for a compact footprint and efficient space utilization on PCBs.

Advanced Features

In addition to the core features, the PC9S08QE128CLH boasts several advanced capabilities that make it a robust choice for developers. It includes an on-chip voltage regulator, a power-saving stop3 mode for reduced power consumption, and a background debugging system for enhanced development and debugging. Furthermore, the microcontroller supports up to 40 general-purpose input/output (GPIO) pins, giving developers the flexibility to interface with a wide array of peripherals and sensors.

Applications

The versatility of the NXP PC9S08QE128CLH makes it well-suited for an array of applications. Its robust feature set is particularly advantageous for projects requiring complex control algorithms, connectivity, and precision, such as home automation systems, automotive electronics, portable medical devices, and industrial automation equipment.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess